HARTING Inc. of North America Heavy Duty Insert, Rcpt, 42 Pos; Product Range Harting 9140423101

Description
HEAVY DUTY INSERT, RCPT, 42 POS; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:42 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 42 POS; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:42 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 42 Pos; Product Range Harting - 51AC2429 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 42 Pos; Product Range Harting
51AC2429
Heavy Duty Insert, Rcpt, 42 Pos; Product Range Harting 51AC2429
HEAVY DUTY INSERT, RCPT, 42 POS; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:42 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:10A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 42 POS; Product Range:Han-Modular Series; Heavy Duty Connector Type:Module; No. of Contacts:42 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51AC2429
Product Name Heavy Duty Insert, Rcpt, 42 Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

100pcs M16x1.5 Milvent Breather Plug,Air Vent Plug,Protective Vents - MIV-16 - Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material pa6
NPT Thread 1 1/2" NPT; M16X1.5
View Details
Cable Gland Plugs - 8178851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
View Details
Long Life GC Autosampler Septa - 75829 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.1969 inch (? to 5 mm)
View Details
Polyamide Metric Thread Plugs - 7217340 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details