HARTING Inc. of North America Power Connectors 9140123101

Description
Heavy Duty Power Connectors 12P FEMAL MO
Request a Quote Datasheet
Description
Heavy Duty Power Connectors 12P FEMAL MO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09140123101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09140123101
Power Connectors 09140123101
Heavy Duty Power Connectors 12P FEMAL MO

Heavy Duty Power Connectors 12P FEMAL MO

Buy Now
Swedesboro, NJ, United States
Power Connectors
09140123101
Power Connectors 09140123101
Han DD module, crimp female

Han DD module, crimp female

Buy Now
Rectangular Han Mod, Female, 12 Position Crimp; Product Range Harting - 92B6500 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Mod, Female, 12 Position Crimp; Product Range Harting
92B6500
Rectangular Han Mod, Female, 12 Position Crimp; Product Range Harting 92B6500
RECTANGULAR HAN MOD, FEMALE, 12 POSITION CRIMP; Product Range:Han DD Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:12Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

RECTANGULAR HAN MOD, FEMALE, 12 POSITION CRIMP; Product Range:Han DD Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:12Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Han DD Modular;Female Insert;12 Crimp Contacts;10 A;250 V - 70104034 - Allied Electronics, Inc.
Fort Worth, TX, USA
Han DD Modular;Female Insert;12 Crimp Contacts;10 A;250 V
70104034
Han DD Modular;Female Insert;12 Crimp Contacts;10 A;250 V 70104034
Han DD Module (Power).FeaturesModu les and Contacts Must be Ordered Seperately250 Volts (10 Amps)

Han DD Module (Power).FeaturesModules and Contacts Must be Ordered Seperately250 Volts (10 Amps)

Supplier's Site
Heavy Duty Connector Inserts, Modules - 09140123101 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Inserts, Modules
09140123101
Heavy Duty Connector Inserts, Modules 09140123101
MODULE FEMALE 12POS CRIMP

MODULE FEMALE 12POS CRIMP

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09140123101 92B6500 70104034 09140123101
Product Name Power Connectors Rectangular Han Mod, Female, 12 Position Crimp; Product Range Harting Han DD Modular;Female Insert;12 Crimp Contacts;10 A;250 V Heavy Duty Connector Inserts, Modules
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm D-Sub Connector, D-Sub Precision Size 8 Socket - 110260 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Turret Connectors - 36-1515-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details