HARTING Inc. of North America Heavy Duty Conn, Module, Plug, 12Pos; Product Range Harting 9140123002

Description
HEAVY DUTY CONN, MODULE, PLUG, 12POS; Product Range:Han-Modular DD Series; Heavy Duty Connector Type:Module; No. of Contacts:12 Contacts; Rectangular Shell Size:-; Gender:Plug; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONN, MODULE, PLUG, 12POS; Product Range:Han-Modular DD Series; Heavy Duty Connector Type:Module; No. of Contacts:12 Contacts; Rectangular Shell Size:-; Gender:Plug; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, Module, Plug, 12Pos; Product Range Harting - 17AC6379 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, Module, Plug, 12Pos; Product Range Harting
17AC6379
Heavy Duty Conn, Module, Plug, 12Pos; Product Range Harting 17AC6379
HEAVY DUTY CONN, MODULE, PLUG, 12POS; Product Range:Han-Modular DD Series; Heavy Duty Connector Type:Module; No. of Contacts:12 Contacts; Rectangular Shell Size:-; Gender:Plug; Current Rating:10A RoHS Compliant: Yes

HEAVY DUTY CONN, MODULE, PLUG, 12POS; Product Range:Han-Modular DD Series; Heavy Duty Connector Type:Module; No. of Contacts:12 Contacts; Rectangular Shell Size:-; Gender:Plug; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 17AC6379
Product Name Heavy Duty Conn, Module, Plug, 12Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

M10x1.0 Plastic Vent Plug Breather Air Vent,Waterproof Plugs,Screw-In Vents,Pressure Release Element - MIV-10 - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material PA6
NPT Thread 1" NPT; M10x1.0
View Details
Cable Gland Plugs - 2691848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 15.9 mm
View Details
Center Pull Plugs with Wide Flanges - CPW1.20/1.30 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.7520 inch (19.1 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details