HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9140084720

Description
Han-Mod RJ45 PreLink Set 8
Request a Quote Datasheet
Description
Han-Mod RJ45 PreLink Set 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09140084720 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09140084720
Modular Connectors / Ethernet Connectors 09140084720
Han-Mod RJ45 PreLink Set 8

Han-Mod RJ45 PreLink Set 8

Buy Now
Modular Connectors / Ethernet Connectors - 09140084720 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09140084720
Modular Connectors / Ethernet Connectors 09140084720
Modular Connectors / Ethernet Connectors HAN-MOD RJ45 PRELINK SET 8P AWG 22-23

Modular Connectors / Ethernet Connectors HAN-MOD RJ45 PRELINK SET 8P AWG 22-23

Buy Now Datasheet
Rj45 Module, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Harting - 49Y0888 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Module, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Harting
49Y0888
Rj45 Module, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Harting 49Y0888
RJ45 MODULE, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount; Gender:JackRoHS Compliant: Yes

RJ45 MODULE, JACK, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount; Gender:JackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09140084720 09140084720 49Y0888
Product Name Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Rj45 Module, Jack, 8P8C, 1Port, Cat6; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Blade Type Power Connector Contacts - 2243-1347-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers