HARTING Inc. of North America Heavy Duty Insert, Plug, 8Pos, 0.52Mm2; Product Range Harting 9140083031

Description
HEAVY DUTY INSERT, PLUG, 8POS, 0.52MM2; Product Range:Han Gigabit Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 8POS, 0.52MM2; Product Range:Han Gigabit Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 8Pos, 0.52Mm2; Product Range Harting - 65AC6849 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 8Pos, 0.52Mm2; Product Range Harting
65AC6849
Heavy Duty Insert, Plug, 8Pos, 0.52Mm2; Product Range Harting 65AC6849
HEAVY DUTY INSERT, PLUG, 8POS, 0.52MM2; Product Range:Han Gigabit Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 8POS, 0.52MM2; Product Range:Han Gigabit Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 65AC6849
Product Name Heavy Duty Insert, Plug, 8Pos, 0.52Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE PROTECTIVE VENT FILTER - VE9 series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material ePTFE
View Details
Polyamide Metric Thread Plugs - 7217332 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details