HARTING Inc. of North America Rectangular Han Module, Plug, 8Way Crimp; Product Range Harting 9140083001

Description
RECTANGULAR HAN MODULE, PLUG, 8WAY CRIMP; Product Range:Han-Modular EE Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN MODULE, PLUG, 8WAY CRIMP; Product Range:Han-Modular EE Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Module, Plug, 8Way Crimp; Product Range Harting - 57J2079 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Module, Plug, 8Way Crimp; Product Range Harting
57J2079
Rectangular Han Module, Plug, 8Way Crimp; Product Range Harting 57J2079
RECTANGULAR HAN MODULE, PLUG, 8WAY CRIMP; Product Range:Han-Modular EE Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

RECTANGULAR HAN MODULE, PLUG, 8WAY CRIMP; Product Range:Han-Modular EE Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 57J2079
Product Name Rectangular Han Module, Plug, 8Way Crimp; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical Night Cap Spigot End 12
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
EPDM Tapered Plugs - MEP.827/1.063 - MOCAP LLC
Specs
Features Tapered
Overall Length 1.11 inch (28.3 mm)
View Details