HARTING Inc. of North America Power Connectors 9140082733

Description
Heavy Duty Power Connectors HAN MOD QUIC
Request a Quote
Description
Heavy Duty Power Connectors HAN MOD QUIC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09140082733 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09140082733
Power Connectors 09140082733
Heavy Duty Power Connectors HAN MOD QUIC

Heavy Duty Power Connectors HAN MOD QUIC

Buy Now
Swedesboro, NJ, United States
Power Connectors
09140082733
Power Connectors 09140082733
Han EE Quick-Lock module, female

Han EE Quick-Lock module, female

Buy Now
HANMODULARQUICKLOCK,HAN8EE,FEMALE - 70104356 - Allied Electronics, Inc.
Fort Worth, TX, USA
HANMODULARQUICKLOCK,HAN8EE,FEMALE
70104356
HANMODULARQUICKLOCK,HAN8EE,FEMALE 70104356
HANMODULARQUICKLOCK, HAN8EE,FEMALE

HANMODULARQUICKLOCK,HAN8EE,FEMALE

Supplier's Site
Connector/Terminal/Pin - 32376497 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32376497
Connector/Terminal/Pin 32376497
RECTANGULAR HAN EE MODULE, RECEPTACLE, 8WAY, QUICKLOCK; PRODUCT RANGE:HAN-MODULAR EE SERIES; NO. OF CONTACTS:8CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:PUSH LOCK SOCKET; CURRENT RATING:16A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR HAN EE MODULE, RECEPTACLE, 8WAY, QUICKLOCK; PRODUCT RANGE:HAN-MODULAR EE SERIES; NO. OF CONTACTS:8CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:PUSH LOCK SOCKET; CURRENT RATING:16A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09140082733 70104356 32376497
Product Name Power Connectors HANMODULARQUICKLOCK,HAN8EE,FEMALE Connector/Terminal/Pin
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products