HARTING Inc. of North America Rectangular Han Ee Module, Plug, 8Way, Quicklock; Product Range Harting 9140082633

Description
RECTANGULAR HAN EE MODULE, PLUG, 8WAY, QUICKLOCK; Product Range:Han-Modular EE Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; Contact Gender:Pin RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN EE MODULE, PLUG, 8WAY, QUICKLOCK; Product Range:Han-Modular EE Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; Contact Gender:Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Ee Module, Plug, 8Way, Quicklock; Product Range Harting - 64R1234 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Ee Module, Plug, 8Way, Quicklock; Product Range Harting
64R1234
Rectangular Han Ee Module, Plug, 8Way, Quicklock; Product Range Harting 64R1234
RECTANGULAR HAN EE MODULE, PLUG, 8WAY, QUICKLOCK; Product Range:Han-Modular EE Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; Contact Gender:Pin RoHS Compliant: Yes

RECTANGULAR HAN EE MODULE, PLUG, 8WAY, QUICKLOCK; Product Range:Han-Modular EE Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Insert, Plug, 8Pos, Push Lock; Product Range Harting - 89Y7419 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Plug, 8Pos, Push Lock; Product Range Harting
89Y7419
Insert, Plug, 8Pos, Push Lock; Product Range Harting 89Y7419
INSERT, PLUG, 8POS, PUSH LOCK; Product Range:Han-Modular EE Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; RoHS Compliant: Yes

INSERT, PLUG, 8POS, PUSH LOCK; Product Range:Han-Modular EE Series; Heavy Duty Connector Type:Insert; No. of Contacts:8 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 64R1234 89Y7419
Product Name Rectangular Han Ee Module, Plug, 8Way, Quicklock; Product Range Harting Insert, Plug, 8Pos, Push Lock; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

187 Aluminum Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.187 inches
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7603 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1/2" NPT
View Details
2 suppliers