Caplugs Plugs for Type L and Type M Tubing CT-4

Description
The CT Series is designed to plug and protect Type L- and M- copper tubing. A tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Type L- & M- Style copper tubing Durable design Raised pull tab for installation & removal Material: Low-Density Polyethylene Standard Color: Blue
Request a Quote
Description
The CT Series is designed to plug and protect Type L- and M- copper tubing. A tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Type L- & M- Style copper tubing Durable design Raised pull tab for installation & removal Material: Low-Density Polyethylene Standard Color: Blue
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plugs for Type L and Type M Tubing - CT-4 - Caplugs
Buffalo, NY, USA
Plugs for Type L and Type M Tubing
CT-4
Plugs for Type L and Type M Tubing CT-4
The CT Series is designed to plug and protect Type L- and M- copper tubing. A tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Type L- & M- Style copper tubing Durable design Raised pull tab for installation & removal Material: Low-Density Polyethylene Standard Color: Blue

The CT Series is designed to plug and protect Type L- and M- copper tubing. A tapered body with reinforced cross-braces provides exceptional protection for the tube configuration.

  • Type L- & M- Style copper tubing
  • Durable design
  • Raised pull tab for installation & removal

Material: Low-Density Polyethylene
Standard Color: Blue

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plugs, Stoppers, and Inserts
Product Number CT-4
Product Name Plugs for Type L and Type M Tubing
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Plugs for Threaded Connectors - CEP-12 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 3/4" NPT
View Details
Black Neoprene Plugs - BN133 - Caplugs
Specs
Material Neoprene
View Details