HARTING Inc. of North America Heavy Duty Module, Plug, 4Pos; Product Range Harting 9140044501

Description
HEAVY DUTY MODULE, PLUG, 4POS; Product Range:Han-Modular Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:1.5A; Wire Size AWG Max:- RoHS Compliant: Yes
Description
HEAVY DUTY MODULE, PLUG, 4POS; Product Range:Han-Modular Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:1.5A; Wire Size AWG Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 4Pos; Product Range Harting - 29H1476 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 4Pos; Product Range Harting
29H1476
Heavy Duty Module, Plug, 4Pos; Product Range Harting 29H1476
HEAVY DUTY MODULE, PLUG, 4POS; Product Range:Han-Modular Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:1.5A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 4POS; Product Range:Han-Modular Series; No. of Contacts:4Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:1.5A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 29H1476
Product Name Heavy Duty Module, Plug, 4Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric Thread Plugs - 6700632 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pipe Plug, Mechanical, Night Cap, Bell End 36
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details