HARTING Inc. of North America Connector/Terminal/Pin 9140033501

Description
PNEUMATIC MODULE, PLUG/RCPT, 3POS; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:3CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG, RECEPTACLE; HEAVY DUTY CONTACT TYPE:-; CURRENT RATING:-; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC MODULE, PLUG/RCPT, 3POS; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:3CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG, RECEPTACLE; HEAVY DUTY CONTACT TYPE:-; CURRENT RATING:-; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 89161656 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
89161656
Connector/Terminal/Pin 89161656
PNEUMATIC MODULE, PLUG/RCPT, 3POS; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:3CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG, RECEPTACLE; HEAVY DUTY CONTACT TYPE:-; CURRENT RATING:-; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC MODULE, PLUG/RCPT, 3POS; PRODUCT RANGE:HAN-MODULAR SERIES; NO. OF CONTACTS:3CONTACTS; RECTANGULAR SHELL SIZE:-; GENDER:PLUG, RECEPTACLE; HEAVY DUTY CONTACT TYPE:-; CURRENT RATING:-; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 89161656
Product Name Connector/Terminal/Pin
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details