HARTING Inc. of North America Pneumatic Module, Plug/rcpt, 3Pos; Product Range Harting 9140033501

Description
PNEUMATIC MODULE, PLUG/RCPT, 3POS; Product Range:Han-Modular Series; No. of Contacts:3Contacts; Rectangular Shell Size:-; Gender:Plug, Receptacle; Heavy Duty Contact Type:-; Current Rating:-; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
PNEUMATIC MODULE, PLUG/RCPT, 3POS; Product Range:Han-Modular Series; No. of Contacts:3Contacts; Rectangular Shell Size:-; Gender:Plug, Receptacle; Heavy Duty Contact Type:-; Current Rating:-; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Module, Plug/rcpt, 3Pos; Product Range Harting - 24AC6812 - Newark, An Avnet Company
Chicago, IL, United States
Pneumatic Module, Plug/rcpt, 3Pos; Product Range Harting
24AC6812
Pneumatic Module, Plug/rcpt, 3Pos; Product Range Harting 24AC6812
PNEUMATIC MODULE, PLUG/RCPT, 3POS; Product Range:Han-Modular Series; No. of Contacts:3Contacts; Rectangular Shell Size:-; Gender:Plug, Receptacle; Heavy Duty Contact Type:-; Current Rating:-; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

PNEUMATIC MODULE, PLUG/RCPT, 3POS; Product Range:Han-Modular Series; No. of Contacts:3Contacts; Rectangular Shell Size:-; Gender:Plug, Receptacle; Heavy Duty Contact Type:-; Current Rating:-; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 24AC6812
Product Name Pneumatic Module, Plug/rcpt, 3Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Polypropylene, End Of Pipe 3
Specs
Shape / Application Round
Features Threaded
Material Polypropylene (PP); Polypropylene
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Silicone Rubber Hollow Tapered Plugs - MHSP2.000/2.469 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details