HARTING Inc. of North America Heavy Duty Conn, Module, Plug, 3Pos, 40A; Product Range Harting 9140033003

Description
HEAVY DUTY CONN, MODULE, PLUG, 3POS, 40A; Product Range:Han-Modular C Series; Heavy Duty Connector Type:Module; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Plug; Current Rating:40A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONN, MODULE, PLUG, 3POS, 40A; Product Range:Han-Modular C Series; Heavy Duty Connector Type:Module; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Plug; Current Rating:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, Module, Plug, 3Pos, 40A; Product Range Harting - 98Y6680 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, Module, Plug, 3Pos, 40A; Product Range Harting
98Y6680
Heavy Duty Conn, Module, Plug, 3Pos, 40A; Product Range Harting 98Y6680
HEAVY DUTY CONN, MODULE, PLUG, 3POS, 40A; Product Range:Han-Modular C Series; Heavy Duty Connector Type:Module; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Plug; Current Rating:40A RoHS Compliant: Yes

HEAVY DUTY CONN, MODULE, PLUG, 3POS, 40A; Product Range:Han-Modular C Series; Heavy Duty Connector Type:Module; No. of Contacts:3 Contacts; Rectangular Shell Size:-; Gender:Plug; Current Rating:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 98Y6680
Product Name Heavy Duty Conn, Module, Plug, 3Pos, 40A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 13.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1" NPT
View Details