MOCAP LLC Vinyl Plastic Insertion Plugs MCP9260

Description
Material: Vinyl Flexible Yet Durable - Won't Split, Tear or Shred Wide Flange for Easy Removal Stretches for a Snug Fit but Won't Split, Tear or Shred
Request a Quote
Description
Material: Vinyl Flexible Yet Durable - Won't Split, Tear or Shred Wide Flange for Easy Removal Stretches for a Snug Fit but Won't Split, Tear or Shred
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vinyl Plastic Insertion Plugs - MCP9260 - MOCAP LLC
Park Hills, MO, United States
Vinyl Plastic Insertion Plugs
MCP9260
Vinyl Plastic Insertion Plugs MCP9260
Material: Vinyl Flexible Yet Durable - Won't Split, Tear or Shred Wide Flange for Easy Removal Stretches for a Snug Fit but Won't Split, Tear or Shred
  • Material: Vinyl
  • Flexible Yet Durable - Won't Split, Tear or Shred
  • Wide Flange for Easy Removal
  • Stretches for a Snug Fit but Won't Split, Tear or Shred
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MCP9260
Product Name Vinyl Plastic Insertion Plugs
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Washer Plugs - MSWP10 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1575 inch (4 mm)
Material Rubber - Silicone
View Details
Barrel Plugs with Flange - BPF440 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.5906 inch (15 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Tapered Plugs - MSP.750/925 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Paper Tapered Plugs - MPTP012 - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Paper
BSP Thread 1/2" BSP; G1/2
View Details