HARTING Inc. of North America Heavy Duty Insert, Plug, 2Pos, 4Mm2; Product Range Harting 9140023025

Description
HEAVY DUTY INSERT, PLUG, 2POS, 4MM2; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Plating:-RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, PLUG, 2POS, 4MM2; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Plating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 2Pos, 4Mm2; Product Range Harting - 44W9408 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 2Pos, 4Mm2; Product Range Harting
44W9408
Heavy Duty Insert, Plug, 2Pos, 4Mm2; Product Range Harting 44W9408
HEAVY DUTY INSERT, PLUG, 2POS, 4MM2; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Plating:-RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 2POS, 4MM2; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Plating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 44W9408
Product Name Heavy Duty Insert, Plug, 2Pos, 4Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators MIV-TA340-R - TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Material Aluminum; Aluminum
NPT Thread 3/4" NPT; 3/4-14NPSM
View Details
Cable Gland Plugs - 606542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread PG9
View Details
Outside Pull Tapered Plastic Plugs - OP.29/.36 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details