HARTING Inc. of North America Heavy Duty Module, Plug, 2Pos, 10Mm2; Product Range Harting 9140023023

Description
HEAVY DUTY MODULE, PLUG, 2POS, 10MM2; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 2POS, 10MM2; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 2Pos, 10Mm2; Product Range Harting - 58T8039 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 2Pos, 10Mm2; Product Range Harting
58T8039
Heavy Duty Module, Plug, 2Pos, 10Mm2; Product Range Harting 58T8039
HEAVY DUTY MODULE, PLUG, 2POS, 10MM2; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG, 2POS, 10MM2; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 58T8039
Product Name Heavy Duty Module, Plug, 2Pos, 10Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Protective Vent - PMF-12M - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 2116792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
NPT Thread M32
View Details