HARTING Inc. of North America Heavy Duty Module, Plug; Product Range Harting 9140023004

Description
HEAVY DUTY MODULE, PLUG; Product Range:Han-Quintax Series; Heavy Duty Connector Type:Module; No. of Contacts:-; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY MODULE, PLUG; Product Range:Han-Quintax Series; Heavy Duty Connector Type:Module; No. of Contacts:-; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug; Product Range Harting - 24AJ5489 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug; Product Range Harting
24AJ5489
Heavy Duty Module, Plug; Product Range Harting 24AJ5489
HEAVY DUTY MODULE, PLUG; Product Range:Han-Quintax Series; Heavy Duty Connector Type:Module; No. of Contacts:-; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:- RoHS Compliant: Yes

HEAVY DUTY MODULE, PLUG; Product Range:Han-Quintax Series; Heavy Duty Connector Type:Module; No. of Contacts:-; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 24AJ5489
Product Name Heavy Duty Module, Plug; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Pipe Plug, Mechanical Night Cap Spigot End 15
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Metal M10x1.0 Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents - MIV-10MS - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Brass In Nickel Plate
NPT Thread 1" NPT; M10x1.0
View Details