HARTING Inc. of North America Heavy Duty Insert, Rcpt, 2Pos, 22Mm2; Product Range Harting 9140022742

Description
HEAVY DUTY INSERT, RCPT, 2POS, 22MM2; Product Range:Han-Modular Series; Heavy Duty Connector Type:Insert; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 2POS, 22MM2; Product Range:Han-Modular Series; Heavy Duty Connector Type:Insert; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 2Pos, 22Mm2; Product Range Harting - 51AC2408 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 2Pos, 22Mm2; Product Range Harting
51AC2408
Heavy Duty Insert, Rcpt, 2Pos, 22Mm2; Product Range Harting 51AC2408
HEAVY DUTY INSERT, RCPT, 2POS, 22MM2; Product Range:Han-Modular Series; Heavy Duty Connector Type:Insert; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 2POS, 22MM2; Product Range:Han-Modular Series; Heavy Duty Connector Type:Insert; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51AC2408
Product Name Heavy Duty Insert, Rcpt, 2Pos, 22Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1" NPT
View Details
2 suppliers
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
531 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.531 inches
View Details