HARTING Inc. of North America Heavy Duty Insert, Rcpt, 2Pos, 16Mm2; Product Range Harting 9140022741

Description
HEAVY DUTY INSERT, RCPT, 2POS, 16MM2; Product Range:Han-Modular Series; Heavy Duty Connector Type:Insert; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, RCPT, 2POS, 16MM2; Product Range:Han-Modular Series; Heavy Duty Connector Type:Insert; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 2Pos, 16Mm2; Product Range Harting - 51AC2407 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 2Pos, 16Mm2; Product Range Harting
51AC2407
Heavy Duty Insert, Rcpt, 2Pos, 16Mm2; Product Range Harting 51AC2407
HEAVY DUTY INSERT, RCPT, 2POS, 16MM2; Product Range:Han-Modular Series; Heavy Duty Connector Type:Insert; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 2POS, 16MM2; Product Range:Han-Modular Series; Heavy Duty Connector Type:Insert; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51AC2407
Product Name Heavy Duty Insert, Rcpt, 2Pos, 16Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE PROTECTIVE VENT FILTER - VE7 series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material ePTFE
View Details
Polyamide PG Thread Plugs - 7215525 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details