HARTING Inc. of North America Rectangular Insert, Plug, 2 Position, Screw; Product Range Harting 9140022602

Description
RECTANGULAR INSERT, PLUG, 2 POSITION, SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:8AWG RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 2 POSITION, SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:8AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 2 Position, Screw; Product Range Harting - 04C8115 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 2 Position, Screw; Product Range Harting
04C8115
Rectangular Insert, Plug, 2 Position, Screw; Product Range Harting 04C8115
RECTANGULAR INSERT, PLUG, 2 POSITION, SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:8AWG RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 2 POSITION, SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:8AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C8115
Product Name Rectangular Insert, Plug, 2 Position, Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Low Bleed High Temperatre Septa - 75833 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.3740 inch (? to 9.5 mm)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details