Ethernet & Telecom Connectors FEMALE CON
Han RJ45 module, female gender changer
MODULE FOR FEMALE CONTACTS; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions
Han RJ45 Modular;1 Module;Female Insert;Feedthru;Cat 5e;8 Pins
Modular Connectors / Ethernet Connectors Han 1MOd-F RJ45 Mod gender changer
MODULE RJ45 FEMALE 8P8C
| Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09140014721 | 11P0069 | 70104153 | 09140014721 | 09140014721 |
| Product Name | Modular Connectors / Ethernet Connectors | Module For Female Contacts; In Line Connector A Harting | Han RJ45 Modular;1 Module;Female Insert;Feedthru;Cat 5e;8 Pins | Modular Connectors / Ethernet Connectors | Heavy Duty Connector Inserts, Modules |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |||
| Gender | Female / Jack | ||||
| Geometry | Straight |