Heavy Duty Power Connectors MOD FOR FEMA
I/O CONN, RCPT, 6POS, FIREWIRE IEEE-1394; No. of Contacts:6Contacts; Gender:Receptacle; Connector Type:Firewire IEEE-1394; Contact Termination Type:-; Product Range:Han-Modular Series; Connector Mounting:Cable Mount RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 09140014711 | 65K8356 |
| Product Name | Power Connectors | I/o Conn, Rcpt, 6Pos, Firewire Ieee-1394; No. Of Contacts Harting |
| Connector Type | IEEE 1394 Connectors, FireWire |