HARTING Inc. of North America Heavy Duty Insert, Rcpt, 1Pos, 16Mm2; Product Range Harting 9140013172

Description
HEAVY DUTY INSERT, RCPT, 1POS, 16MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket; Current Rating:100A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 1POS, 16MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket; Current Rating:100A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 1Pos, 16Mm2; Product Range Harting - 06AC6707 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 1Pos, 16Mm2; Product Range Harting
06AC6707
Heavy Duty Insert, Rcpt, 1Pos, 16Mm2; Product Range Harting 06AC6707
HEAVY DUTY INSERT, RCPT, 1POS, 16MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket; Current Rating:100A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 1POS, 16MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket; Current Rating:100A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 06AC6707
Product Name Heavy Duty Insert, Rcpt, 1Pos, 16Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

187 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.187 inches
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Steel Hole Plug - 7600 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1/4" NPT
View Details
2 suppliers