HEAVY DUTY INSERT, PLUG, 1POS, 35MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:100A; Wire Size AWG Max:- RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Plugs, Stoppers, and Inserts |
Product Number | 06AC6706 |
Product Name | Heavy Duty Insert, Plug, 1Pos, 35Mm2; Product Range Harting |