HARTING Inc. of North America Heavy Duty Insert, Plug, 1Pos, 16Mm2; Product Range Harting 9140013072

Description
HEAVY DUTY INSERT, PLUG, 1POS, 16MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:100A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 1POS, 16MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:100A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 1Pos, 16Mm2; Product Range Harting - 06AC6704 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 1Pos, 16Mm2; Product Range Harting
06AC6704
Heavy Duty Insert, Plug, 1Pos, 16Mm2; Product Range Harting 06AC6704
HEAVY DUTY INSERT, PLUG, 1POS, 16MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:100A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 1POS, 16MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin; Current Rating:100A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 06AC6704
Product Name Heavy Duty Insert, Plug, 1Pos, 16Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

100PCS M3x0.5-4.5 inner hexagon Plastic Venting Screw - MIV-03B-IH - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1/2" NPT; M3x0.5-4.5
View Details
Cable Gland Plugs - 8178867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
View Details
Outside Pull Tapered Plastic Plugs - OP.23/.30 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details