HARTING Inc. of North America Heavy Duty Insert, Rcpt, 1Pos, 40Mm2; Product Range Harting 9140012768

Description
HEAVY DUTY INSERT, RCPT, 1POS, 40MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:200A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 1POS, 40MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:200A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 1Pos, 40Mm2; Product Range Harting - 65K8351 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 1Pos, 40Mm2; Product Range Harting
65K8351
Heavy Duty Insert, Rcpt, 1Pos, 40Mm2; Product Range Harting 65K8351
HEAVY DUTY INSERT, RCPT, 1POS, 40MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:200A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 1POS, 40MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:200A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 65K8351
Product Name Heavy Duty Insert, Rcpt, 1Pos, 40Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 14
Specs
Material Polyethylene (PE); Polyethylene
View Details
100pcs Milvent Plastic M4x0.7-4 Breather Screw in Protective Air Vent Plug Waterproof and IP68 - MIV-04B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material pa6
NPT Thread M4X0.7-4
View Details