HARTING Inc. of North America Heavy Duty Insert, Rcpt, 1Pos, 40Mm2; Product Range Harting 9140012763

Description
HEAVY DUTY INSERT, RCPT, 1POS, 40MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:200A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 1POS, 40MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:200A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 1Pos, 40Mm2; Product Range Harting - 65K8350 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 1Pos, 40Mm2; Product Range Harting
65K8350
Heavy Duty Insert, Rcpt, 1Pos, 40Mm2; Product Range Harting 65K8350
HEAVY DUTY INSERT, RCPT, 1POS, 40MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:200A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 1POS, 40MM2; Product Range:Han-Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:200A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 65K8350
Product Name Heavy Duty Insert, Rcpt, 1Pos, 40Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Paper Tapered Plugs - MPTP011 - MOCAP LLC
Specs
Overall Length 0.4803 inch (12.2 mm)
Material Paper
NPT Thread 3/8" NPT; 3/8
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details