HARTING Inc. of North America Strain Relief, Flexbox Hood, Pa, 3Pos; Accessory Type Harting 9140008033

Description
STRAIN RELIEF, FLEXBOX HOOD, PA, 3POS; Accessory Type:Strain Relief; For Use With:Harting Han-Modular Flexbox Hoods; No. of Positions:3Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:Han-Modular Series RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, FLEXBOX HOOD, PA, 3POS; Accessory Type:Strain Relief; For Use With:Harting Han-Modular Flexbox Hoods; No. of Positions:3Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:Han-Modular Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Flexbox Hood, Pa, 3Pos; Accessory Type Harting - 78AH6873 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Flexbox Hood, Pa, 3Pos; Accessory Type Harting
78AH6873
Strain Relief, Flexbox Hood, Pa, 3Pos; Accessory Type Harting 78AH6873
STRAIN RELIEF, FLEXBOX HOOD, PA, 3POS; Accessory Type:Strain Relief; For Use With:Harting Han-Modular Flexbox Hoods; No. of Positions:3Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:Han-Modular Series RoHS Compliant: Yes

STRAIN RELIEF, FLEXBOX HOOD, PA, 3POS; Accessory Type:Strain Relief; For Use With:Harting Han-Modular Flexbox Hoods; No. of Positions:3Positions; Strain Relief Material:Nylon (Polyamide); Product Range:Han-Modular Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 78AH6873
Product Name Strain Relief, Flexbox Hood, Pa, 3Pos; Accessory Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 10 to 14 mm Diameter, Cord Range; PG; PG 16; 43 mm; 22.5 mm - 70075247 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.69 inch (43 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820520 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details