HARTING Inc. of North America Pneumatic Contact, Socket, R/a, 4Mm; Product Range Harting 9140007464

Description
PNEUMATIC CONTACT, SOCKET, R/A, 4MM; Product Range:Han Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
PNEUMATIC CONTACT, SOCKET, R/A, 4MM; Product Range:Han Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Contact, Socket, R/a, 4Mm; Product Range Harting - 65AC6862 - Newark, An Avnet Company
Chicago, IL, United States
Pneumatic Contact, Socket, R/a, 4Mm; Product Range Harting
65AC6862
Pneumatic Contact, Socket, R/a, 4Mm; Product Range Harting 65AC6862
PNEUMATIC CONTACT, SOCKET, R/A, 4MM; Product Range:Han Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes

PNEUMATIC CONTACT, SOCKET, R/A, 4MM; Product Range:Han Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 65AC6862
Product Name Pneumatic Contact, Socket, R/a, 4Mm; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature); Wire Coil
View Details