HARTING Inc. of North America Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting 9140006463

Description
PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting - 43AC0447 - Newark, An Avnet Company
Chicago, IL, United States
Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting
43AC0447
Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting 43AC0447
PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 43AC0447
Product Name Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0016-0005 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Copper Tungsten Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Copper Tungsten; Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details