HARTING Inc. of North America Heavy Duty Contact, Socket, Crimp; Product Range Harting 9140006418

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp; Product Range Harting - 66AJ2605 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp; Product Range Harting
66AJ2605
Heavy Duty Contact, Socket, Crimp; Product Range Harting 66AJ2605
HEAVY DUTY CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:

HEAVY DUTY CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66AJ2605
Product Name Heavy Duty Contact, Socket, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0277 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature); Wire Coil
View Details