HARTING Inc. of North America Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting 9140006413

Description
PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting - 43AC0441 - Newark, An Avnet Company
Chicago, IL, United States
Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting
43AC0441
Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting 43AC0441
PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site
Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting - 24AC6802 - Newark, An Avnet Company
Chicago, IL, United States
Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting
24AC6802
Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting 24AC6802
PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes

PNEUMATIC CONTACT W/ VALVE, SKT, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 43AC0441
Product Name Pneumatic Contact W/ Valve, Skt, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Copper Glidcop Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details