HARTING Inc. of North America Pneumatic Contact, Socket, Crimp; Product Range Harting 9140006404

Description
PNEUMATIC CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes
Description
PNEUMATIC CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Contact, Socket, Crimp; Product Range Harting - 24AC6800 - Newark, An Avnet Company
Chicago, IL, United States
Pneumatic Contact, Socket, Crimp; Product Range Harting
24AC6800
Pneumatic Contact, Socket, Crimp; Product Range Harting 24AC6800
PNEUMATIC CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes

PNEUMATIC CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:- RoHS Compliant: Yes

Supplier's Site
Pneumatic Contact, Socket, Crimp; Product Range Harting - 43AC0439 - Newark, An Avnet Company
Chicago, IL, United States
Pneumatic Contact, Socket, Crimp; Product Range Harting
43AC0439
Pneumatic Contact, Socket, Crimp; Product Range Harting 43AC0439
PNEUMATIC CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

PNEUMATIC CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Brass; Contact Plating:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 24AC6800
Product Name Pneumatic Contact, Socket, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Contact SKT Crimp ST Cable Mount Strip - 792-104481-2 - Utmel Electronic Limited
Specs
Type Contact
Plating / Coating Lead, Tin
Length 0.4598 inch (11.68 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details