PNEUMATIC CONTACT, PIN, CRIMP; PRODUCT RANGE:-; CONTACT GENDER:PIN; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:-; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:-; CONTACT MATERIAL:BRASS; CONTACT PLATING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 89161136 |
| Product Name | Pneumatic Accessory |