HARTING Inc. of North America Contact, Socket, 3Mm Id, Pneumatic; Product Range Harting 9140006252

Description
CONTACT, SOCKET, 3MM ID, PNEUMATIC; Product Range:Han-Modular Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:-; Contact Plating:-; Bore Size:3mmRoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 3MM ID, PNEUMATIC; Product Range:Han-Modular Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:-; Contact Plating:-; Bore Size:3mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 3Mm Id, Pneumatic; Product Range Harting - 04C8098 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 3Mm Id, Pneumatic; Product Range Harting
04C8098
Contact, Socket, 3Mm Id, Pneumatic; Product Range Harting 04C8098
CONTACT, SOCKET, 3MM ID, PNEUMATIC; Product Range:Han-Modular Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:-; Contact Plating:-; Bore Size:3mmRoHS Compliant: Yes

CONTACT, SOCKET, 3MM ID, PNEUMATIC; Product Range:Han-Modular Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:-; Contact Material:-; Contact Plating:-; Bore Size:3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 04C8098
Product Name Contact, Socket, 3Mm Id, Pneumatic; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0018 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
80/20 Brass Alloy - 48012A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Brass
Shape / Form Cast Flat Top Anode Approx 1-1/4" Each
View Details