HARTING Inc. of North America Heavy Duty Insert, Plug, 12Pos; Product Range Harting 9120123002

Description
HEAVY DUTY INSERT, PLUG, 12POS; Product Range:Han Q Series; No. of Contacts:12Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Solder Pin - Contacts Not Supplied; Current Rating:7.5A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 12POS; Product Range:Han Q Series; No. of Contacts:12Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Solder Pin - Contacts Not Supplied; Current Rating:7.5A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 12Pos; Product Range Harting - 58T8032 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 12Pos; Product Range Harting
58T8032
Heavy Duty Insert, Plug, 12Pos; Product Range Harting 58T8032
HEAVY DUTY INSERT, PLUG, 12POS; Product Range:Han Q Series; No. of Contacts:12Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Solder Pin - Contacts Not Supplied; Current Rating:7.5A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 12POS; Product Range:Han Q Series; No. of Contacts:12Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Solder Pin - Contacts Not Supplied; Current Rating:7.5A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 58T8032
Product Name Heavy Duty Insert, Plug, 12Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

MIV-DA084 Pressure Compression Device,Breathers - MIV-DA084 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
View Details
Cable Gland Plugs - 2691874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M12 x 1.5 mm
View Details
Paper Tapered Plugs - MPTP012 - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Paper
BSP Thread 1/2" BSP; G1/2
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details