HARTING Inc. of North America Power Connectors 9120084751

Description
Heavy Duty Power Connectors HAN POWER T
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN POWER T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09120084751 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09120084751
Power Connectors 09120084751
Heavy Duty Power Connectors HAN POWER T

Heavy Duty Power Connectors HAN POWER T

Buy Now
Heavy Duty Conn, Rcpt, 4+Pe, Panel; Product Range Harting - 62M1470 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, Rcpt, 4+Pe, Panel; Product Range Harting
62M1470
Heavy Duty Conn, Rcpt, 4+Pe, Panel; Product Range Harting 62M1470
HEAVY DUTY CONN, RCPT, 4+PE, PANEL; Product Range:Han-Power T Series; Connector Mounting:Panel Mount; Gender:Receptacle; No. of Contacts:4Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

HEAVY DUTY CONN, RCPT, 4+PE, PANEL; Product Range:Han-Power T Series; Connector Mounting:Panel Mount; Gender:Receptacle; No. of Contacts:4Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09120084751 62M1470
Product Name Power Connectors Heavy Duty Conn, Rcpt, 4+Pe, Panel; Product Range Harting
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products