HARTING Inc. of North America Rectangular Insert, Receptacle, Q 8/0, 8+ Ground; Product Range Harting 9120083101

Description
RECTANGULAR INSERT, RECEPTACLE, Q 8/0, 8+ GROUND; Product Range:Han Q Series; No. of Contacts:9Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:25A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, RECEPTACLE, Q 8/0, 8+ GROUND; Product Range:Han Q Series; No. of Contacts:9Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:25A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, Q 8/0, 8+ Ground; Product Range Harting - 04C8082 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, Q 8/0, 8+ Ground; Product Range Harting
04C8082
Rectangular Insert, Receptacle, Q 8/0, 8+ Ground; Product Range Harting 04C8082
RECTANGULAR INSERT, RECEPTACLE, Q 8/0, 8+ GROUND; Product Range:Han Q Series; No. of Contacts:9Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:25A RoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, Q 8/0, 8+ GROUND; Product Range:Han Q Series; No. of Contacts:9Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C8082
Product Name Rectangular Insert, Receptacle, Q 8/0, 8+ Ground; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

3,50 Aluminum Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 3.50 mm
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8600 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1/4" NPT
View Details
2 suppliers