HARTING Inc. of North America Heavy Duty Insert, Plug, 8Pos, 1.5Mm2; Product Range Harting 9120082634

Description
HEAVY DUTY INSERT, PLUG, 8POS, 1.5MM2; Product Range:Han Q Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 8POS, 1.5MM2; Product Range:Han Q Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 8Pos, 1.5Mm2; Product Range Harting - 44W9375 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 8Pos, 1.5Mm2; Product Range Harting
44W9375
Heavy Duty Insert, Plug, 8Pos, 1.5Mm2; Product Range Harting 44W9375
HEAVY DUTY INSERT, PLUG, 8POS, 1.5MM2; Product Range:Han Q Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 8POS, 1.5MM2; Product Range:Han Q Series; No. of Contacts:8Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 44W9375
Product Name Heavy Duty Insert, Plug, 8Pos, 1.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Paper Tapered Plugs - MPTP033 - MOCAP LLC
Specs
Overall Length 0.7520 inch (19.1 mm)
Material Paper
NPT Thread 2 1/2" NPT; 2-1/2
View Details
B Series - UNF Standard Threaded Plugs - B Series - UNF Standard Threaded Plugs - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details