HARTING Inc. of North America Rectangular Insert, Plug, Q 4/2, 6+ Ground; Product Range Harting 9120063041

Description
RECTANGULAR INSERT, PLUG, Q 4/2, 6+ GROUND; Product Range:Han Q Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A; No. of Rows:2 RoHS Compliant: Yes
Description
RECTANGULAR INSERT, PLUG, Q 4/2, 6+ GROUND; Product Range:Han Q Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A; No. of Rows:2 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rectangular Insert, Plug, Q 4/2, 6+ Ground (part number 99H4164) from the Harting product range is designed for heavy-duty applications. It features a crimp contact type and is rated for a current of 40A, making it suitable for robust electrical connections. The insert accommodates a contact arrangement of 4 power contacts and 2 additional contacts, providing versatility in various configurations. The product is compliant with RoHS standards, ensuring it meets environmental regulations. Crimp terminals must be ordered separately, allowing for customization based on specific wire gauge requirements. This insert is ideal for engineers seeking reliable and durable connectivity solutions in demanding environments.

Datasheet Summary
Powered by GS/AI

The Rectangular Insert, Plug, Q 4/2, 6+ Ground (part number 99H4164) from the Harting product range is designed for heavy-duty applications. It features a crimp contact type and is rated for a current of 40A, making it suitable for robust electrical connections. The insert accommodates a contact arrangement of 4 power contacts and 2 additional contacts, providing versatility in various configurations. The product is compliant with RoHS standards, ensuring it meets environmental regulations. Crimp terminals must be ordered separately, allowing for customization based on specific wire gauge requirements. This insert is ideal for engineers seeking reliable and durable connectivity solutions in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, Q 4/2, 6+ Ground; Product Range Harting - 99H4164 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, Q 4/2, 6+ Ground; Product Range Harting
99H4164
Rectangular Insert, Plug, Q 4/2, 6+ Ground; Product Range Harting 99H4164
RECTANGULAR INSERT, PLUG, Q 4/2, 6+ GROUND; Product Range:Han Q Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A; No. of Rows:2 RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, Q 4/2, 6+ GROUND; Product Range:Han Q Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Insert, Plug, 4+2Sig, 6Mm2; Product Range Harting - 51AC2371 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 4+2Sig, 6Mm2; Product Range Harting
51AC2371
Heavy Duty Insert, Plug, 4+2Sig, 6Mm2; Product Range Harting 51AC2371
HEAVY DUTY INSERT, PLUG, 4+2SIG, 6MM2; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 4+2SIG, 6MM2; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 99H4164 51AC2371
Product Name Rectangular Insert, Plug, Q 4/2, 6+ Ground; Product Range Harting Heavy Duty Insert, Plug, 4+2Sig, 6Mm2; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Three Layer Septa - 76009 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details