HARTING Inc. of North America Heavy Duty Conn, Insert, Plug, 5+Pe Pos; Product Range Harting 9120053004

Description
HEAVY DUTY CONN, INSERT, PLUG, 5+PE POS; Product Range:HAN-Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:5+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Description
HEAVY DUTY CONN, INSERT, PLUG, 5+PE POS; Product Range:HAN-Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:5+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Heavy Duty Connector Insert, Plug, 5+PE Pos, part number 95AC3093, is designed for robust industrial applications. It features a male gender configuration with five contacts plus a protective earth (PE) contact. The connector supports crimp termination and is suitable for conductor cross-sections ranging from 0.14 to 2.5 mm². This product has a rated current of 16 A and can handle voltages up to 400 V between conductors and 230 V between conductor and earth. It is rated for a maximum impulse voltage of 4 kV and operates effectively in a pollution degree of 3. The insert is made from polycarbonate and is compliant with UL 94 V-0 flammability standards. With a limiting temperature range of -40 to +125 °C and a minimum of 500 mating cycles, this connector is built for durability. It is RoHS compliant, with specific exemptions, and meets various international standards including EN 60664-1 and IEC 61984. The product is packaged in sets of ten and weighs approximately 13.13 grams.

Datasheet Summary
Powered by GS/AI

The Heavy Duty Connector Insert, Plug, 5+PE Pos, part number 95AC3093, is designed for robust industrial applications. It features a male gender configuration with five contacts plus a protective earth (PE) contact. The connector supports crimp termination and is suitable for conductor cross-sections ranging from 0.14 to 2.5 mm². This product has a rated current of 16 A and can handle voltages up to 400 V between conductors and 230 V between conductor and earth. It is rated for a maximum impulse voltage of 4 kV and operates effectively in a pollution degree of 3. The insert is made from polycarbonate and is compliant with UL 94 V-0 flammability standards. With a limiting temperature range of -40 to +125 °C and a minimum of 500 mating cycles, this connector is built for durability. It is RoHS compliant, with specific exemptions, and meets various international standards including EN 60664-1 and IEC 61984. The product is packaged in sets of ten and weighs approximately 13.13 grams.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, Insert, Plug, 5+Pe Pos; Product Range Harting - 95AC3093 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, Insert, Plug, 5+Pe Pos; Product Range Harting
95AC3093
Heavy Duty Conn, Insert, Plug, 5+Pe Pos; Product Range Harting 95AC3093
HEAVY DUTY CONN, INSERT, PLUG, 5+PE POS; Product Range:HAN-Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:5+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

HEAVY DUTY CONN, INSERT, PLUG, 5+PE POS; Product Range:HAN-Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:5+PE Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 95AC3093
Product Name Heavy Duty Conn, Insert, Plug, 5+Pe Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE PROTECTIVE VENT FILTER - VE9 series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material ePTFE
View Details
Polyamide Metric Thread Plugs - 7217332 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details