HARTING Inc. of North America Heavy Duty Insert, Rcpt, 5Pos, 1.5Mm2; Product Range Harting 9120052734

Description
HEAVY DUTY INSERT, RCPT, 5POS, 1.5MM2; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, RCPT, 5POS, 1.5MM2; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 5Pos, 1.5Mm2; Product Range Harting - 43AC0418 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 5Pos, 1.5Mm2; Product Range Harting
43AC0418
Heavy Duty Insert, Rcpt, 5Pos, 1.5Mm2; Product Range Harting 43AC0418
HEAVY DUTY INSERT, RCPT, 5POS, 1.5MM2; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 5POS, 1.5MM2; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 43AC0418
Product Name Heavy Duty Insert, Rcpt, 5Pos, 1.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers
STP Series - Tapered Masking Plugs - STP Series - Tapered Masking Plugs - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Tapered
Material Rubber - Silicone
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 3.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1/2" NPT
View Details