HARTING Inc. of North America Heavy Duty Insert, Plug, 5Pos, 1.5Mm2; Product Range Harting 9120052634

Description
HEAVY DUTY INSERT, PLUG, 5POS, 1.5MM2; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, PLUG, 5POS, 1.5MM2; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 5Pos, 1.5Mm2; Product Range Harting - 43AC0417 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 5Pos, 1.5Mm2; Product Range Harting
43AC0417
Heavy Duty Insert, Plug, 5Pos, 1.5Mm2; Product Range Harting 43AC0417
HEAVY DUTY INSERT, PLUG, 5POS, 1.5MM2; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 5POS, 1.5MM2; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:5 Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 43AC0417
Product Name Heavy Duty Insert, Plug, 5Pos, 1.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

343 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.343 inches
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7611 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1 1/2" NPT
View Details
2 suppliers