HARTING Inc. of North America Insert, Plug, Size 3A, 6Pos, Push Lock; Product Range Harting 9120052633

Description
INSERT, PLUG, SIZE 3A, 6POS, PUSH LOCK; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; RoHS Compliant: Yes
Datasheet
Description
INSERT, PLUG, SIZE 3A, 6POS, PUSH LOCK; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert, Plug, Size 3A, 6Pos, Push Lock; Product Range Harting - 89Y7413 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Plug, Size 3A, 6Pos, Push Lock; Product Range Harting
89Y7413
Insert, Plug, Size 3A, 6Pos, Push Lock; Product Range Harting 89Y7413
INSERT, PLUG, SIZE 3A, 6POS, PUSH LOCK; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; RoHS Compliant: Yes

INSERT, PLUG, SIZE 3A, 6POS, PUSH LOCK; Product Range:Han Q Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Insert, Plug, 5+Pe Position, 2Row, Crimp; Product Range Harting - 92P7433 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 5+Pe Position, 2Row, Crimp; Product Range Harting
92P7433
Rectangular Insert, Plug, 5+Pe Position, 2Row, Crimp; Product Range Harting 92P7433
RECTANGULAR INSERT, PLUG, 5+PE POSITION, 2ROW, CRIMP; Product Range:Han Q Series; No. of Contacts:6Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 5+PE POSITION, 2ROW, CRIMP; Product Range:Han Q Series; No. of Contacts:6Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 89Y7413 92P7433
Product Name Insert, Plug, Size 3A, 6Pos, Push Lock; Product Range Harting Rectangular Insert, Plug, 5+Pe Position, 2Row, Crimp; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

468 Aluminum Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.468 inches
View Details
End stop limiter - YSRA-7-C - Festo Corporation
Specs
Material Galvanized Steel
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Steel Hole Plug - 7607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1" NPT
View Details
2 suppliers