HARTING Inc. of North America Rj45 Ethernet Connector, Plug 8 Position Cable; Modular Connector Type Harting 9120033001

Description
RJ45 ETHERNET CONNECTOR, PLUG 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
RJ45 ETHERNET CONNECTOR, PLUG 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Ethernet Connector, Plug 8 Position Cable; Modular Connector Type Harting - 79K0424 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Ethernet Connector, Plug 8 Position Cable; Modular Connector Type Harting
79K0424
Rj45 Ethernet Connector, Plug 8 Position Cable; Modular Connector Type Harting 79K0424
RJ45 ETHERNET CONNECTOR, PLUG 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 ETHERNET CONNECTOR, PLUG 8 POSITION CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 09120033001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09120033001
Modular Connectors / Ethernet Connectors 09120033001
Modular Connectors / Ethernet Connectors M INSERT RJ45 PLUG HAN-BRID RJ45 HYBRID

Modular Connectors / Ethernet Connectors M INSERT RJ45 PLUG HAN-BRID RJ45 HYBRID

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 79K0424 09120033001
Product Name Rj45 Ethernet Connector, Plug 8 Position Cable; Modular Connector Type Harting Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details