HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9120032770

Description
Ethernet & Telecom Connectors HAN BRID-R
Request a Quote Datasheet
Description
Ethernet & Telecom Connectors HAN BRID-R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09120032770 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09120032770
Modular Connectors / Ethernet Connectors 09120032770
Ethernet & Telecom Connectors HAN BRID-R

Ethernet & Telecom Connectors HAN BRID-R

Buy Now
Modular Connectors / Ethernet Connectors - 09120032770 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09120032770
Modular Connectors / Ethernet Connectors 09120032770
Modular Connectors / Ethernet Connectors Han-Brid RJ45 panel feed through

Modular Connectors / Ethernet Connectors Han-Brid RJ45 panel feed through

Buy Now Datasheet
Connector, Rj45, Jack, 8P8C, Screw; Modular Connector Type Harting - 62M1464 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, Screw; Modular Connector Type Harting
62M1464
Connector, Rj45, Jack, 8P8C, Screw; Modular Connector Type Harting 62M1464
CONNECTOR, RJ45, JACK, 8P8C, SCREW; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P2C; LAN Category:-; IP Rating:-; Connector Mounting:Panel Mount; LEDs:Without LED RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, SCREW; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P2C; LAN Category:-; IP Rating:-; Connector Mounting:Panel Mount; LEDs:Without LED RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09120032770 09120032770 62M1464
Product Name Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Connector, Rj45, Jack, 8P8C, Screw; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

IEC Connectors - 2858040 - RS Components, Ltd.
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details