HEAVY DUTY INSERT, RCPT, 2+PE, 10MM2; Product Range:Han Q Series; No. of Contacts:2Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:40A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 44W9370 |
| Product Name | Heavy Duty Insert, Rcpt, 2+Pe, 10Mm2; Product Range Harting |