MOCAP LLC High Temperature Vinyl Insertion Plugs MCP9256T

Description
Material: High-Temp Vinyl (Black) Flexible Yet Durable - Won't Split, Tear or Shred Wide Flange for Easy Removal
Request a Quote
Description
Material: High-Temp Vinyl (Black) Flexible Yet Durable - Won't Split, Tear or Shred Wide Flange for Easy Removal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Temperature Vinyl Insertion Plugs - MCP9256T - MOCAP LLC
Park Hills, MO, United States
High Temperature Vinyl Insertion Plugs
MCP9256T
High Temperature Vinyl Insertion Plugs MCP9256T
Material: High-Temp Vinyl (Black) Flexible Yet Durable - Won't Split, Tear or Shred Wide Flange for Easy Removal
  • Material: High-Temp Vinyl (Black)
  • Flexible Yet Durable - Won't Split, Tear or Shred
  • Wide Flange for Easy Removal
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MCP9256T
Product Name High Temperature Vinyl Insertion Plugs
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Paper Tapered Plugs - MPTP032 - MOCAP LLC
Specs
Overall Length 0.6417 inch (16.3 mm)
Material Paper
NPT Thread 2" NPT; 2
View Details
Outside Pull Tapered Plastic Plugs - OP1.17/1.28 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.6299 inch (16 mm)
Material Polyethylene (PE)
View Details
Paper Tapered Plugs - MPTP011 - MOCAP LLC
Specs
Overall Length 0.4803 inch (12.2 mm)
Material Paper
NPT Thread 3/8" NPT; 3/8
View Details
EPDM Tapered Plugs - MEP3.500/5.000 - MOCAP LLC
Specs
Features Tapered
Overall Length 2 inch (50.8 mm)
View Details