HARTING Inc. of North America Insert, Plug, Size 3A, 2/0, Screw; Product Range Harting 9120022656

Description
INSERT, PLUG, SIZE 3A, 2/0, SCREW; Product Range:Han Q Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWGRoHS Compliant: Yes
Datasheet
Description
INSERT, PLUG, SIZE 3A, 2/0, SCREW; Product Range:Han Q Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWGRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insert, Plug, Size 3A, 2/0, Screw; Product Range Harting - 68Y5079 - Newark, An Avnet Company
Chicago, IL, United States
Insert, Plug, Size 3A, 2/0, Screw; Product Range Harting
68Y5079
Insert, Plug, Size 3A, 2/0, Screw; Product Range Harting 68Y5079
INSERT, PLUG, SIZE 3A, 2/0, SCREW; Product Range:Han Q Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWGRoHS Compliant: Yes

INSERT, PLUG, SIZE 3A, 2/0, SCREW; Product Range:Han Q Series; No. of Contacts:3Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:14AWG; Wire Size AWG Min:16AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 68Y5079
Product Name Insert, Plug, Size 3A, 2/0, Screw; Product Range Harting
Shape / Application Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

750 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 3/4" NPT; 0.750 inches
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8603 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1/2" NPT
View Details
2 suppliers