HARTING Inc. of North America Heavy Duty Contact, Socket, 70A, Crimp; Product Range Harting 9112006233

Description
HEAVY DUTY CONTACT, SOCKET, 70A, CRIMP; Product Range:Han TC 70 Series; Contact Gender:Socket; Wire Size AWG Max:4AWG; Contact Termination Type:Crimp; Current Rating:70A; Contact Material:Copper Alloy
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, 70A, CRIMP; Product Range:Han TC 70 Series; Contact Gender:Socket; Wire Size AWG Max:4AWG; Contact Termination Type:Crimp; Current Rating:70A; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, 70A, Crimp; Product Range Harting - 49AK6846 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, 70A, Crimp; Product Range Harting
49AK6846
Heavy Duty Contact, Socket, 70A, Crimp; Product Range Harting 49AK6846
HEAVY DUTY CONTACT, SOCKET, 70A, CRIMP; Product Range:Han TC 70 Series; Contact Gender:Socket; Wire Size AWG Max:4AWG; Contact Termination Type:Crimp; Current Rating:70A; Contact Material:Copper Alloy

HEAVY DUTY CONTACT, SOCKET, 70A, CRIMP; Product Range:Han TC 70 Series; Contact Gender:Socket; Wire Size AWG Max:4AWG; Contact Termination Type:Crimp; Current Rating:70A; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 49AK6846
Product Name Heavy Duty Contact, Socket, 70A, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
INCO Grade S Nickel - 9111A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1" Rounds
OD / Width 1 inch (25.4 mm)
View Details